Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Dielectric Type | Aluminium Electrolytic |
Capacitor Mounting | Through Hole |
Capacitor Terminals | Radial Leaded |
Diameter | 5mm |
Height | 11mm |
RoHS Compliant | Yes |
Aluminum Electrolytic Capacitor, 1 uF, 50 V, � 20%, 2000 hours @ 85�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a UVP1H010MDD?
Additional datasheets, footprints and schematics for UVP1H010MDD are listed on our Part Details page. You can also find images and similar parts to UVP1H010MDD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UVP1H010MDD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UVP1H010MDD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UVP1H010MDD fall under?
The UVP1H010MDD is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Miscellaneous Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UVP1H010MDD when available in the Miscellaneous Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UVP1H010MDD you can contact the distributor directly for product support, shipping queries etc.
Is the UVP1H010MDD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UVP1H010MDD have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for UVP1H010MDD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UVP1H010MDD often in real-time on the comparison pages.
What if I can't find stock of UVP1H010MDD?
You can fill out our help required form which you can use to request a quote for UVP1H010MDD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.