Miscellaneous Aluminium Electrolytic Capacitors
Parts from Miscellaneous Aluminium Electrolytic Capacitors Category
CAPACITOR ALUM ELEC 47UF, 35V, 20%, RADIAL; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:8mm; Height:7mmRoHS Compliant: Yes
Capacitor,1000uF,25VDC,20-% Tol,20+% Tol RoHS Compliant: Yes
Capacitor,47uF,35VDC,20-% Tol,20+% Tol RoHS Compliant: No
Capacitor,100uF,35VDC,20-% Tol,20+% Tol RoHS Compliant: No
Capacitor,100uF,35VDC,20-% Tol,20+% Tol RoHS Compliant: No
Capacitor,Non-Specified,470uF,25VDC,20-% Tol,20+% Tol RoHS Compliant: No
Capacitor,Non-Specified,22uF,35VDC,20-% Tol,20+% Tol RoHS Compliant: No
Bulk / Capacitor, Aluminum, 250 V, Cap.560 , Dia.29 , Leng.29 RoHS Compliant: Yes
CAPACITOR ALUM ELEC 1UF, 50V, 20%, RADIAL; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:5mm; Height:11mm RoHS Compliant: Yes
Long Life (5000H) Large Snap-in Can
Audio Large Snap-in Can
CAP, 22µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:25V; ESR:-; Product Range:HA Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, EE Series, 33 - F, - 20%, 250 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes
CAPACITOR ALUM ELEC, 47UF, 100V, 20%, RADIAL; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:8mm RoHS Compliant: Yes
1800 50V 18x31mm 125 6000h