Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Capacitance | 47µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Dielectric Type | Aluminium Electrolytic |
Capacitor Mounting | Through Hole |
Capacitor Terminals | Radial Leaded |
Diameter | 8mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a UVK2A470MPD1TD?
Additional datasheets, footprints and schematics for UVK2A470MPD1TD are listed on our Part Details page. You can also find images and similar parts to UVK2A470MPD1TD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UVK2A470MPD1TD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UVK2A470MPD1TD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UVK2A470MPD1TD fall under?
The UVK2A470MPD1TD is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Miscellaneous Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UVK2A470MPD1TD when available in the Miscellaneous Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UVK2A470MPD1TD you can contact the distributor directly for product support, shipping queries etc.
Is the UVK2A470MPD1TD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UVK2A470MPD1TD have stock available?
There is no stock from authorised distributors for UVK2A470MPD1TD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UVK2A470MPD1TD often in real-time on the comparison pages.
What if I can't find stock of UVK2A470MPD1TD?
You can fill out our help required form which you can use to request a quote for UVK2A470MPD1TD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.