Status: | Unknown |
---|---|
Series: | UD Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.14
|
131,500
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
346,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
17,814
in stock
|
Buy Now | |
element14
from US$0.23
|
12,578
in stock
|
Buy Now | |
Farnell
from US$0.20
|
9,104
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
3,472
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
1,435
in stock
|
Buy Now | |
RS
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 100µF |
Voltage Rating | 35V |
ESR | - |
Product Range | UD Series |
Lifetime @ Temperature | 5000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 450mA |
Diameter | 8mm |
Height | 10mm |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Operating Temperature Range | -55°C to +105°C |
100UF 35V 8X10 SMD | TTI Europe |
UD Series 100 uF 35 V 105░C ╪8 x 10 mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
CAP, 100µF, 35V, RADIAL, SMD | element14 |
Aluminum Electrolytic Capacitor 100Uf 35V 20%, Smd | Newark Electronics |
Al Cap UD series SMT 100uF 35V | RS |
Aluminum Electrolytic Capacitor, 100uF 35 V, UD Series 5000h 8 (Dia.) x 10mm | Nichicon UUD1V101MNL1GS | RS Americas |
Aluminum Electrolytic Capacitor, 100 uF, 35 V, � 20%, 5000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UUD1V101MNL1GS?
Additional datasheets, footprints and schematics for UUD1V101MNL1GS are listed on our Part Details page. You can also find images and similar parts to UUD1V101MNL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UUD1V101MNL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UUD1V101MNL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UUD1V101MNL1GS fall under?
The UUD1V101MNL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UUD1V101MNL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UUD1V101MNL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UUD1V101MNL1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UUD1V101MNL1GS have stock available?
Authorised distributors including TTI Europe, Future Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for UUD1V101MNL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UUD1V101MNL1GS often in real-time on the comparison pages.
What if I can't find stock of UUD1V101MNL1GS?
You can fill out our help required form which you can use to request a quote for UUD1V101MNL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.