Status: | Unknown |
---|---|
Series: | Trim Trio UTP Series |
RoHS: | Unknown |
Prices starting from
Distributor | Stock | ||
---|---|---|---|
RS
from
|
1,100
in stock
|
Buy Now | |
TTI Europe
from
|
1,114
in stock
|
Buy Now | |
RS Americas
from
|
50
in stock
|
Buy Now | |
element14
from
|
24
in stock
|
Buy Now | |
Farnell
from
|
24
in stock
|
Buy Now | |
Distrelec
from
|
20
in stock
|
Buy Now | |
Newark Electronics
from
|
2
in stock
|
Buy Now | |
Heilind Electronics Europe
-
|
198
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Trim Trio UTP Series |
---|---|
For Use With | UTP UTG UTO UTOW Series Circular Connectors |
Cable Diameter Max | 15.9mm |
Seal Material | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Gasket |
SEALING FOR WALLMOUNT RCPT #10 | TTI Europe |
SQUARE SEAL 24mm | RS |
Connector Accessory, Receptacle Seal Wall Mount Size 10 | Souriau-Sunbank by Eaton UTFD12B | RS Americas |
SEALING, FOR WALL MNT RECPT, SIZE10 | element14 |
Souriau by Eaton Panel Gasket Size 10 | Distrelec |
Sq Gasket Seal, Size 10, Utp Circular Connectors | Newark Electronics |
L8248 | Heilind Electronics Europe |
Where can I find additional details, specifications and documents for a UTFD12B?
Additional datasheets, footprints and schematics for UTFD12B are listed on our Part Details page. You can also find images and similar parts to UTFD12B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UTFD12B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UTFD12B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UTFD12B fall under?
The UTFD12B is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to UTFD12B when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UTFD12B you can contact the distributor directly for product support, shipping queries etc.
Is the UTFD12B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UTFD12B have stock available?
Authorised distributors including TTI Europe, RS, RS Americas, element14 and Farnell have stock available or on a lead time for UTFD12B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UTFD12B often in real-time on the comparison pages.
What if I can't find stock of UTFD12B?
You can fill out our help required form which you can use to request a quote for UTFD12B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.