Status: | Unknown |
---|---|
Series: | UTS Series |
RoHS: | Unknown |
Product Range | UTS Series |
---|---|
For Use With | Size 8 Shell UTS Series Square Flange Receptacle Connectors |
Cable Diameter Max | - |
Seal Material | NBR (Nitrile Butadiene Rubber) |
SVHC | No SVHC (15-Jan-2019) |
Sealing, 12.8Mm, Nbr, Wall Mount Rcpt | Newark Electronics |
Size 8 receptacle panel gasket | RS |
Female jam nut receptacle IP68/69K, 96 h salt spray, keying Z | Souriau-Sunbank by Eaton UTFD11B | RS Americas |
Where can I find additional details, specifications and documents for a UTFD11B?
Additional datasheets, footprints and schematics for UTFD11B are listed on our Part Details page. You can also find images and similar parts to UTFD11B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UTFD11B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UTFD11B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UTFD11B fall under?
The UTFD11B is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to UTFD11B when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UTFD11B you can contact the distributor directly for product support, shipping queries etc.
Is the UTFD11B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UTFD11B have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas and Farnell have stock available or on a lead time for UTFD11B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UTFD11B often in real-time on the comparison pages.
What if I can't find stock of UTFD11B?
You can fill out our help required form which you can use to request a quote for UTFD11B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.