Status: | Unknown |
---|---|
Series: | UT |
RoHS: | Unknown |
No distributors results available
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Screw |
Rated Current | 30A |
Rated Voltage | 600V |
No. of Levels | 1 |
Product Range | UT |
SVHC | Lead (15-Jan-2019) |
Connector Mounting | DIN Rail Mount |
Fuse Size Held | 5mm x 20mm |
Where can I find additional details, specifications and documents for a UT 4-HESILED 24 (5X20)?
Additional datasheets, footprints and schematics for UT 4-HESILED 24 (5X20) are listed on our Part Details page. You can also find images and similar parts to UT 4-HESILED 24 (5X20) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UT 4-HESILED 24 (5X20) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UT 4-HESILED 24 (5X20) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UT 4-HESILED 24 (5X20) fall under?
The UT 4-HESILED 24 (5X20) is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to UT 4-HESILED 24 (5X20) when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UT 4-HESILED 24 (5X20) you can contact the distributor directly for product support, shipping queries etc.
Is the UT 4-HESILED 24 (5X20) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UT 4-HESILED 24 (5X20) have stock available?
There is no stock from authorised distributors for UT 4-HESILED 24 (5X20).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UT 4-HESILED 24 (5X20) often in real-time on the comparison pages.
What if I can't find stock of UT 4-HESILED 24 (5X20)?
You can fill out our help required form which you can use to request a quote for UT 4-HESILED 24 (5X20) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.