Status: | Unknown |
---|---|
Series: | UT |
RoHS: | Unknown |
No distributors results available
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | - |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 35mm² |
Wire Connection Method | Screw |
Rated Current | 125A |
Rated Voltage | 1kV |
No. of Levels | 1 |
Product Range | UT |
SVHC | No SVHC (15-Jan-2019) |
Colour | Blue |
Connector Mounting | DIN Rail Mount |
Connector Type | Terminal Block DIN Rail |
Where can I find additional details, specifications and documents for a UT 35 BU?
Additional datasheets, footprints and schematics for UT 35 BU are listed on our Part Details page. You can also find images and similar parts to UT 35 BU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UT 35 BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UT 35 BU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UT 35 BU fall under?
The UT 35 BU is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to UT 35 BU when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UT 35 BU you can contact the distributor directly for product support, shipping queries etc.
Is the UT 35 BU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UT 35 BU have stock available?
There is no stock from authorised distributors for UT 35 BU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UT 35 BU often in real-time on the comparison pages.
What if I can't find stock of UT 35 BU?
You can fill out our help required form which you can use to request a quote for UT 35 BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.