Status: | Unknown |
---|---|
Series: | UT |
RoHS: | Unknown |
Prices starting from US$83.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$83.13
|
31
in stock
|
Buy Now |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 4AWG |
Conductor Area CSA | 16mm² |
Wire Connection Method | Screw |
Rated Current | 76A |
Rated Voltage | 1kV |
No. of Levels | 1 |
Product Range | UT |
SVHC | No SVHC (15-Jan-2019) |
Colour | Grey |
Connector Mounting | DIN Rail Mount |
Connector Type | Terminal Block DIN Rail |
External Width | 12.2mm |
Working Voltage | 800V |
Where can I find additional details, specifications and documents for a UT 16?
Additional datasheets, footprints and schematics for UT 16 are listed on our Part Details page. You can also find images and similar parts to UT 16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UT 16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UT 16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UT 16 fall under?
The UT 16 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to UT 16 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UT 16 you can contact the distributor directly for product support, shipping queries etc.
Is the UT 16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UT 16 have stock available?
Authorised distributors including RS have stock available or on a lead time for UT 16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UT 16 often in real-time on the comparison pages.
What if I can't find stock of UT 16?
You can fill out our help required form which you can use to request a quote for UT 16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.