Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Dielectric Type | Aluminium Electrolytic |
Capacitor Mounting | Through Hole |
Capacitor Terminals | Radial Leaded |
Diameter | 8mm |
Height | 7mm |
RoHS Compliant | Yes |
Aluminum Electrolytic Capacitor, 47 uF, 35 V, � 20%, 2000 hours @ 85�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a USR1V470MDD?
Additional datasheets, footprints and schematics for USR1V470MDD are listed on our Part Details page. You can also find images and similar parts to USR1V470MDD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USR1V470MDD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USR1V470MDD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USR1V470MDD fall under?
The USR1V470MDD is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Miscellaneous Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to USR1V470MDD when available in the Miscellaneous Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USR1V470MDD you can contact the distributor directly for product support, shipping queries etc.
Is the USR1V470MDD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for USR1V470MDD have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for USR1V470MDD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USR1V470MDD often in real-time on the comparison pages.
What if I can't find stock of USR1V470MDD?
You can fill out our help required form which you can use to request a quote for USR1V470MDD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.