Status: | Unknown |
---|---|
Series: | CLIPLINE UK Series |
RoHS: | Unknown |
No distributors results available
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | 16mm² |
Wire Connection Method | Screw |
Rated Current | - |
Rated Voltage | - |
No. of Levels | 1 |
Product Range | CLIPLINE UK Series |
SVHC | No SVHC (20-Jun-2016) |
Where can I find additional details, specifications and documents for a USLKG 16?
Additional datasheets, footprints and schematics for USLKG 16 are listed on our Part Details page. You can also find images and similar parts to USLKG 16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USLKG 16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USLKG 16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USLKG 16 fall under?
The USLKG 16 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to USLKG 16 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USLKG 16 you can contact the distributor directly for product support, shipping queries etc.
Is the USLKG 16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USLKG 16 have stock available?
There is no stock from authorised distributors for USLKG 16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USLKG 16 often in real-time on the comparison pages.
What if I can't find stock of USLKG 16?
You can fill out our help required form which you can use to request a quote for USLKG 16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.