Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Module Applications | - |
---|---|
Compliance Standard | - |
Supported Devices | - |
Module Interface | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
USB to RS422 UART Serial Converter PCB | RS |
Module, Converter, Usb To Rs422, Ft232Rq, Uart | Newark Electronics |
MOD, USB-RS422, SER CONV, PCB | element14 |
Where can I find additional details, specifications and documents for a USB-RS422-PCBA?
Additional datasheets, footprints and schematics for USB-RS422-PCBA are listed on our Part Details page. You can also find images and similar parts to USB-RS422-PCBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB-RS422-PCBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB-RS422-PCBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB-RS422-PCBA fall under?
The USB-RS422-PCBA is listed under Electronic & Electrical Components > Semiconductors - Modules > Interface Modules.
Can I view similar or alternative parts?
You can view similar parts to USB-RS422-PCBA when available in the Interface Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB-RS422-PCBA you can contact the distributor directly for product support, shipping queries etc.
Is the USB-RS422-PCBA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USB-RS422-PCBA have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for USB-RS422-PCBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB-RS422-PCBA often in real-time on the comparison pages.
What if I can't find stock of USB-RS422-PCBA?
You can fill out our help required form which you can use to request a quote for USB-RS422-PCBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.