Status: | Active |
---|---|
Series: | USB1T11A |
RoHS: | Compliant |
Complies with Universal Serial Bus specification 1.1 |
Utilizes digital inputs and outputs to transmit and receive USB cable data |
Supports 12Mbit/s "Full Speed" and 1.5Mbit/s "Low Speed" serial data transmission |
Compatible with the VHDL "Serial Interface Engine" from USB Implementers' Forum |
Supports single-ended data interface |
Single 3.3V supply |
ESD Performance: Human Body Model > 9.5 kV on D-, D+ pins only > 4 kV on all other pins |
16-lead Pb-Free MLP package saves space |
Applications |
---|
Media Tablets |
PMP/MP3 Players |
End Products |
---|
Mobile Handsets |
Description | USB1T11A |
---|---|
Compliance | Pb-free Halide free |
Package Type | TSSOP-14 WB |
IC: interface | Transfer Multisort Elektronik |
Usb Ic Type:Universal Transceiver | Newark Electronics |
USB Transceiver 1TR 1.5Mbps/12Mbps 14-Pin TSSOP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a USB1T11AMTCX?
Additional datasheets, footprints and schematics for USB1T11AMTCX are listed on our Part Details page. You can also find images and similar parts to USB1T11AMTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB1T11AMTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB1T11AMTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB1T11AMTCX fall under?
The USB1T11AMTCX is listed under Interfaces > Wired Transceivers & Modems.
Can I view similar or alternative parts?
You can view similar parts to USB1T11AMTCX when available in the Wired Transceivers & Modems range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB1T11AMTCX you can contact the distributor directly for product support, shipping queries etc.
Is the USB1T11AMTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for USB1T11AMTCX have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics and Avnet Silica have stock available or on a lead time for USB1T11AMTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB1T11AMTCX often in real-time on the comparison pages.
What if I can't find stock of USB1T11AMTCX?
You can fill out our help required form which you can use to request a quote for USB1T11AMTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.