IEEE 1394 Drivers
Parts from IEEE 1394 Drivers Category
LINK LAYER CONTROLLER, 400MBPS, LQFP-100; Device Type:PHY / Link Layer Controller; Data Rate:400Mbps; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Driver Case Style:LQFP; No. of Pins:100Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes
IC, CONTROLLER 48-HTQFP; Device Type:Cable Transceiver; Data Rate:400Mbps; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:HTQFP; No. of Pins:48Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes
IC, CONTROLLER, 400MBPS, SMD; Device Type:Cable Transceiver; Data Rate:400Mbps; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:HTQFP; No. of Pins:80Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
IC, CONTROLLER, 400MBPS, SMD; Device Type:Cable Transceiver; Data Rate:400Mbps; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:HTQFP; No. of Pins:64Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
USB TRANSCEIVER, 12Mbps, TSSOP-14; Device Type:Transceiver; Data Rate:12Mbps; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
USB 1.1 SWITCH, 12Mbps, MICROPAK-10, FULL REEL; Device Type:USB Switch; Data Rate:12Mbps; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Driver Case Style:µPAK; No. of Pins:10Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes
USB TRANSCEIVER, 12Mbps, TSSOP-14; Device Type:Transceiver; Data Rate:12Mbps; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
CABLE TRANSCEIVER/ARBITER, 400MBPS, HTQFP64; Device Type:Cable Transceiver; Data Rate:400Mbps; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:HTQFP; No. of Pins:64Pins; Operating Temperature Min:0°C RoHS Compliant: Yes