Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0464
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
1,575
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
395,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.06
|
25,000
in stock
|
Buy Now | |
element14
from US$0.06
|
24,509
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
14,275
in stock
|
Buy Now | |
Farnell
from US$0.10
|
14,275
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0464
|
3,356
in stock
|
Buy Now | |
Avnet Silica
-
|
105,000
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.7V |
Reverse Recovery Time trr Max | 75ns |
Diode Case Style | DO-214AC |
Status: | Unknown |
---|---|
Series: | US1K Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.7V |
Reverse Recovery Time trr Max | 75ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2 Pin, 2Pins |
Product Range | US1K Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Fast Recovery |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
US1K Series 800 V 1 A Surface Mount Ultra-Fast Rectifier - DO-214AC | Future Electronics |
Diode Switching 800V 1A 2-Pin SMA T/R | Avnet Asia |
DIODE, SW ULT FAST, 1A, 800V, SMA | element14 |
Diode, Ultra Fast, 1A, 800V, Sma | Newark Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 800V 1A 2Pin SMA | RS |
SI-DIODE 1A 800V SMA | Rutronik |
Diode Switching 800V 1A 2Pin SMA | Diodes Inc US1K-13-F | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.7V |
Reverse Recovery Time trr Max | 75ns |
No. of Pins | 2 Pin |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a US1K-13-F?
Additional datasheets, footprints and schematics for US1K-13-F are listed on our Part Details page. You can also find images and similar parts to US1K-13-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for US1K-13-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view US1K-13-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does US1K-13-F fall under?
The US1K-13-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to US1K-13-F when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the US1K-13-F you can contact the distributor directly for product support, shipping queries etc.
Is the US1K-13-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for US1K-13-F have stock available?
Authorised distributors including Future Electronics, Avnet Asia, element14, Newark Electronics and Farnell have stock available or on a lead time for US1K-13-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for US1K-13-F often in real-time on the comparison pages.
What if I can't find stock of US1K-13-F?
You can fill out our help required form which you can use to request a quote for US1K-13-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.