Status: | Unknown |
---|---|
Series: | US1A, US1B, US1D, US1G, US1J, US1K, US1M |
RoHS: | Unknown |
Prices starting from US$0.0351
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0478
|
351,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
392,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
167,400
in stock
|
Buy Now | |
Avnet America
from US$0.0351
|
167,400
in stock
|
Buy Now | |
RS
from US$0.18
|
26,970
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
14,400
in stock
|
Buy Now | |
element14
from US$0.11
|
10,749
in stock
|
Buy Now | |
Farnell
from US$0.11
|
10,749
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
2,811
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
2,119
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
346
in stock
|
Buy Now | |
EBV Elektronik
-
|
748,800
in stock
|
Buy Now | |
Avnet Asia
-
|
7,200
in stock
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated pallet chip junction |
Applications |
---|
For use in high frequency rectification and freewheeling application in switching mode converters and inverters for consumer, computer, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
US1A, US1B, US1D, US1G, US1J, US1K, US1M |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
1.0A 600V UF DO214AC | TTI Europe |
US Series 600 V 10 uA Surface Mount Single Ultra Fast Rectifier - SMA | Future Electronics |
Diode | Newark Electronics |
Diode Ultra Fast Recovery Rectifier 600V 1A 2-Pin DO-214AC T/R | Avnet America |
US1J-E3 | RS |
SI-DIODE 1A 600V SMA | Rutronik |
DIODE, FAST, 1A, 600V, SMA | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Vishay Ultrafast Rectifier 600V 1A 75ns DO-214AC | Distrelec |
Where can I find additional details, specifications and documents for a US1J-E3/61T?
Additional datasheets, footprints and schematics for US1J-E3/61T are listed on our Part Details page. You can also find images and similar parts to US1J-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for US1J-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view US1J-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does US1J-E3/61T fall under?
The US1J-E3/61T is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to US1J-E3/61T when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the US1J-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the US1J-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for US1J-E3/61T have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, Avnet America and RS have stock available or on a lead time for US1J-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for US1J-E3/61T often in real-time on the comparison pages.
What if I can't find stock of US1J-E3/61T?
You can fill out our help required form which you can use to request a quote for US1J-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.