Status: | Active |
---|---|
Series: | US1GFA |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
2,000
in stock
|
Buy Now | |
element14
from US$0.14
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Glass Passivated Chip Junction |
Low Power Loss, High Efficiency |
Fast Switching Reverse Recovery Time: 50~75 ns Maximum |
UL Flammability 94V-0 Classification |
MSL 1 per J-STD-020 |
NRV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
These Devices are Pb−Free, Halogen Free and are RoHS Compliant |
Description | US1GFA |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 50 |
VRRM Max (V) | 400 |
VFM Max (V) | 1.3 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.005 |
Package Type | SOD-123 FL |
400V 1A HIGH EFFICIENCY RECTIFIER TRR=50NS IN SOD-123FA | Avnet America |
Rectifier, Single, 1A, 400V, Sod-123Fa | Newark Electronics |
RECTIFIER, SINGLE, 1A, 400V, SOD-123FA | element14 |
Rectifiers 400V 1A High Effic Rectifier | Future Electronics |
Where can I find additional details, specifications and documents for a US1GFA?
Additional datasheets, footprints and schematics for US1GFA are listed on our Part Details page. You can also find images and similar parts to US1GFA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for US1GFA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view US1GFA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does US1GFA fall under?
The US1GFA is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to US1GFA when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the US1GFA you can contact the distributor directly for product support, shipping queries etc.
Is the US1GFA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for US1GFA have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for US1GFA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for US1GFA often in real-time on the comparison pages.
What if I can't find stock of US1GFA?
You can fill out our help required form which you can use to request a quote for US1GFA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.