Status: | Unknown |
---|---|
Series: | US1A, US1B, US1D, US1G, US1J, US1K, US1M |
RoHS: | Unknown |
Prices starting from US$0.0421
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
3,920
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
106,200
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
34,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
16,200
in stock
|
Buy Now | |
Avnet America
from US$0.0421
|
16,200
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
14,400
in stock
|
Buy Now | |
element14
from US$0.12
|
7,131
in stock
|
Buy Now | |
Farnell
from US$0.12
|
7,131
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
3,385
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
512
in stock
|
Buy Now | |
EBV Elektronik
-
|
54,000
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated pallet chip junction |
Applications |
---|
For use in high frequency rectification and freewheeling application in switching mode converters and inverters for consumer, computer, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
US1A, US1B, US1D, US1G, US1J, US1K, US1M |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
1 A 200 V 50 ns Surface Mount Ultrafast Rectifier - DO-214AC | Future Electronics |
1.0A 200V UF DO214AC | TTI Europe |
1A,200V,50Ns,uf Rect,smd Rohs Compliant: Yes |Vishay US1D-E3/61T | Newark Electronics |
Diode Switching 200V 1A 2-Pin SMA T/R | Avnet America |
SI-DIODE 1A 200V SMA | Rutronik |
DIODE, FAST, 1A, 200V, SMA | element14 |
US1D-E3 | RS |
Vishay Ultrafast Rectifier 200V 1A 50ns DO-214AC | Distrelec |
Diode: rectifying | Transfer Multisort Elektronik |
Diode, Rectifier, Ultrafast, Vr 200V, If 1A, Pkg DO-214AC (SMA),Vf 1V, Trr 50ns, Cs 30A | General Semiconductor / Vishay US1D-E3/61T | RS Americas |
Where can I find additional details, specifications and documents for a US1D-E3/61T?
Additional datasheets, footprints and schematics for US1D-E3/61T are listed on our Part Details page. You can also find images and similar parts to US1D-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for US1D-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view US1D-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does US1D-E3/61T fall under?
The US1D-E3/61T is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to US1D-E3/61T when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the US1D-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the US1D-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for US1D-E3/61T have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Avnet America and Rutronik have stock available or on a lead time for US1D-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for US1D-E3/61T often in real-time on the comparison pages.
What if I can't find stock of US1D-E3/61T?
You can fill out our help required form which you can use to request a quote for US1D-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.