Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
GROMMET TYPE | HEAT SHRINK STRAIN RELIEF |
---|---|
CABLE DIAMETER MAX | 31MM |
GROMMET MATERIAL | PO (POLYOLEFIN) |
GROMMET COLOUR | BLACK |
COLOUR | BLACK |
RoHS Compliant | YES |
Grommet, Heat-Shrink, Polyolefin | Newark Electronics |
HEAT SHRINK HOOP | TE Connectivity URHR-2 | RS Americas |
Where can I find additional details, specifications and documents for a URHR-2?
Additional datasheets, footprints and schematics for URHR-2 are listed on our Part Details page. You can also find images and similar parts to URHR-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for URHR-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view URHR-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does URHR-2 fall under?
The URHR-2 is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to URHR-2 when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the URHR-2 you can contact the distributor directly for product support, shipping queries etc.
Is the URHR-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for URHR-2 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, RS Americas and element14 have stock available or on a lead time for URHR-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for URHR-2 often in real-time on the comparison pages.
What if I can't find stock of URHR-2?
You can fill out our help required form which you can use to request a quote for URHR-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.