Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Grommet Type | Heat Shrink Strain Relief |
---|---|
Cable Diameter Min | - |
Cable Diameter Max | 51mm |
Grommet Material | PO (Polyolefin) |
Mounting Hole Dia | - |
Panel Thickness Max | - |
Grommet Colour | Black |
Colour | Black |
Grommet, Heat-Shrink, Polyolefin | Newark Electronics |
Cable Accessories Shrink Hoop Polyolefin Black | Avnet America |
Where can I find additional details, specifications and documents for a URHR-5?
Additional datasheets, footprints and schematics for URHR-5 are listed on our Part Details page. You can also find images and similar parts to URHR-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for URHR-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view URHR-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does URHR-5 fall under?
The URHR-5 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to URHR-5 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the URHR-5 you can contact the distributor directly for product support, shipping queries etc.
Is the URHR-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for URHR-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for URHR-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for URHR-5 often in real-time on the comparison pages.
What if I can't find stock of URHR-5?
You can fill out our help required form which you can use to request a quote for URHR-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.