Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Grommet Type | Heat Shrink Strain Relief |
---|---|
Cable Diameter Max | 25mm |
Grommet Material | PO (Polyolefin) |
Grommet Colour | Black |
Colour | Black |
RoHS Compliant | Yes |
Grommet, Heat-Shrink, Polyolefin | Newark Electronics |
Where can I find additional details, specifications and documents for a URHR-1?
Additional datasheets, footprints and schematics for URHR-1 are listed on our Part Details page. You can also find images and similar parts to URHR-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for URHR-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view URHR-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does URHR-1 fall under?
The URHR-1 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Grommets.
Can I view similar or alternative parts?
You can view similar parts to URHR-1 when available in the Cable Grommets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the URHR-1 you can contact the distributor directly for product support, shipping queries etc.
Is the URHR-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for URHR-1 have stock available?
Authorised distributors including Newark Electronics and Electro Enterprises have stock available or on a lead time for URHR-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for URHR-1 often in real-time on the comparison pages.
What if I can't find stock of URHR-1?
You can fill out our help required form which you can use to request a quote for URHR-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.