UQQ-5/20-Q48PB-C Power Supplies by Murata

DC-DC CONVERTER, ISO POL, 1 O/P, 100W, 20A, 5V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$113.73

Distributor Stock
Logo for Newark
Newark
from US$113.73
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 1 Output
Output Power Max 100W
Output Voltage - Output 1 5V
Output Current - Output 1 20A
Width 36.8mm
RoHS Compliant Yes

Alternative Descriptions

Dc-Dc Converter, Iso Pol, 1 O/P, 100W, 20A, 5V | Newark Electronics
Isolated DC/DC Converters - Through Hole 48Vin 5Vout 20A pos TH baseplate | Sager
Module DC-DC 1-OUT 5V 20A 100W 9-Pin Case C-68 | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UQQ-5/20-Q48PB-C?

Additional datasheets, footprints and schematics for UQQ-5/20-Q48PB-C are listed on our Part Details page. You can also find images and similar parts to UQQ-5/20-Q48PB-C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UQQ-5/20-Q48PB-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UQQ-5/20-Q48PB-C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UQQ-5/20-Q48PB-C fall under?

The UQQ-5/20-Q48PB-C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to UQQ-5/20-Q48PB-C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UQQ-5/20-Q48PB-C you can contact the distributor directly for product support, shipping queries etc.

Is the UQQ-5/20-Q48PB-C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UQQ-5/20-Q48PB-C have stock available?

Authorised distributors including Newark Electronics, Sager and Avnet Abacus have stock available or on a lead time for UQQ-5/20-Q48PB-C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UQQ-5/20-Q48PB-C often in real-time on the comparison pages.

What if I can't find stock of UQQ-5/20-Q48PB-C?

You can fill out our help required form which you can use to request a quote for UQQ-5/20-Q48PB-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay