Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$116.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$116.55
|
No stock
|
Buy Now | |
Newark Electronics
from US$124.52
|
-
|
Buy Now | |
Future Electronics
from US$119.43
|
-
|
Buy Now | |
Avnet America
from US$119.18
|
-
|
Buy Now | |
element14
from US$133.35
|
-
|
Buy Now | |
TTI Europe
from US$124.89
|
-
|
Buy Now | |
Sager
from US$116.66
|
-
|
Buy Now | |
Farnell
from US$120.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 82.5W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 25A |
Width | 36.8mm |
RoHS Compliant | Yes |
DC/DC converter,9-36Vin,3.3Vo 25A 82.5W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 82.5W, 25A, 3.3V | Newark Electronics |
UQQ Series 3.3V 25A 82.5W Single Output Isolated Quarter Brick DC-DC Converter | Future Electronics |
Module DC-DC 1-OUT 3.3V 25A 82.5W 9-Pin Case C-68 | Avnet America |
Isolated DC/DC Converters - Through Hole 82W 25A 12-3.3V Q-BRICK DC/DC | Sager |
Where can I find additional details, specifications and documents for a UQQ-3.3/25-Q12PB-C?
Additional datasheets, footprints and schematics for UQQ-3.3/25-Q12PB-C are listed on our Part Details page. You can also find images and similar parts to UQQ-3.3/25-Q12PB-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UQQ-3.3/25-Q12PB-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UQQ-3.3/25-Q12PB-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UQQ-3.3/25-Q12PB-C fall under?
The UQQ-3.3/25-Q12PB-C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to UQQ-3.3/25-Q12PB-C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UQQ-3.3/25-Q12PB-C you can contact the distributor directly for product support, shipping queries etc.
Is the UQQ-3.3/25-Q12PB-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UQQ-3.3/25-Q12PB-C have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for UQQ-3.3/25-Q12PB-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UQQ-3.3/25-Q12PB-C often in real-time on the comparison pages.
What if I can't find stock of UQQ-3.3/25-Q12PB-C?
You can fill out our help required form which you can use to request a quote for UQQ-3.3/25-Q12PB-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.