Status: | Unknown |
---|---|
Series: | UQQ Series |
RoHS: | Unknown |
Prices starting from US$116.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$117.19
|
No stock
|
Buy Now | |
Sager
from US$116.66
|
7
in stock
|
Buy Now | |
Rutronik
from US$140.99
|
-
|
Buy Now | |
Newark Electronics
from US$124.52
|
-
|
Buy Now | |
Future Electronics
from US$118.59
|
-
|
Buy Now | |
Avnet America
from US$119.18
|
-
|
Buy Now | |
element14
from US$137.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 105W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 7A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | UQQ Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Quarter Brick |
DC / DC Converter Mounting | Through Hole |
Width | 36.8mm |
Height | 10.92mm |
Depth | 56.4mm |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | IEC UL |
Efficiency | 90.5% |
External Depth | 36.8mm |
External Length / Height | 12.7mm |
External Width | 56.4mm |
Isolation Voltage | 2.25kV |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Power Rating | 105W |
Supply Voltage | 12V |
Isolated DC/DC Converters - Through Hole 7A 12VIN 15VOUT 105W | Sager |
DC/DC Mod 9-36V to 15 96W | Rutronik |
Dc-Dc Converter, Iso Pol, 1 O/P, 105W, 7A, 15V | Newark Electronics |
Module DC-DC 1-OUT 15V 7A 105W 9-Pin Case C-68 | Avnet America |
CONVERTER, DC/DC, 7A 12-15V Q-BRICK | Farnell |
Where can I find additional details, specifications and documents for a UQQ-15/7-Q12PB-C?
Additional datasheets, footprints and schematics for UQQ-15/7-Q12PB-C are listed on our Part Details page. You can also find images and similar parts to UQQ-15/7-Q12PB-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UQQ-15/7-Q12PB-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UQQ-15/7-Q12PB-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UQQ-15/7-Q12PB-C fall under?
The UQQ-15/7-Q12PB-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to UQQ-15/7-Q12PB-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UQQ-15/7-Q12PB-C you can contact the distributor directly for product support, shipping queries etc.
Is the UQQ-15/7-Q12PB-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UQQ-15/7-Q12PB-C have stock available?
Authorised distributors including Sager, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for UQQ-15/7-Q12PB-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UQQ-15/7-Q12PB-C often in real-time on the comparison pages.
What if I can't find stock of UQQ-15/7-Q12PB-C?
You can fill out our help required form which you can use to request a quote for UQQ-15/7-Q12PB-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.