Status: | Unknown |
---|---|
Series: | UQQ Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 96W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 8A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | UQQ Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Quarter Brick |
DC / DC Converter Mounting | Through Hole |
Width | 36.83mm |
Height | 10.92mm |
Depth | 56.39mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | EN IEC UL |
Approvals & Standards | IEC UL |
Efficiency | 89% |
External Depth | 10.9mm |
External Length / Height | 56.4mm |
External Width | 36.8mm |
Flammability Rating | UL94V-0 |
Input Voltage | 12V |
Isolation Voltage | 2.25kV |
Operating Temperature Max | 46°C |
Operating Temperature Min | -40°C |
Output Ripple Voltage pk-pk | 75mV |
Power Rating | 96W |
Supply Voltage | 12V |
Weight | 28g |
CONVERTER, DC/DC, WI, 96W, 12V | element14 |
Isolated DC/DC Converters - Through Hole 96W 8A 12-12V Q-BRICK DC/DC | Sager |
Dc-Dc Converter, Iso Pol, 1 O/P, 96W, 8A, 12V | Newark Electronics |
Module DC-DC 1-OUT 12V 8A 96W 9-Pin Case C-68 | Avnet Abacus |
Where can I find additional details, specifications and documents for a UQQ-12/8-Q12P-C?
Additional datasheets, footprints and schematics for UQQ-12/8-Q12P-C are listed on our Part Details page. You can also find images and similar parts to UQQ-12/8-Q12P-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UQQ-12/8-Q12P-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UQQ-12/8-Q12P-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UQQ-12/8-Q12P-C fall under?
The UQQ-12/8-Q12P-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to UQQ-12/8-Q12P-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UQQ-12/8-Q12P-C you can contact the distributor directly for product support, shipping queries etc.
Is the UQQ-12/8-Q12P-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UQQ-12/8-Q12P-C have stock available?
Authorised distributors including element14, Sager, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for UQQ-12/8-Q12P-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UQQ-12/8-Q12P-C often in real-time on the comparison pages.
What if I can't find stock of UQQ-12/8-Q12P-C?
You can fill out our help required form which you can use to request a quote for UQQ-12/8-Q12P-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.