Status: | Unknown |
---|---|
Series: | UP2B Series |
RoHS: | Compliant |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.31
|
No stock
|
Buy Now | |
Future Electronics
from US$1.06
|
6,050
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
-
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
RS Americas
from US$1.10
|
-
|
Buy Now | |
element14
from US$1.15
|
-
|
Buy Now | |
Avnet Asia
from US$1.05
|
-
|
Buy Now | |
TTI Europe
from US$0.93
|
-
|
Buy Now | |
Richardson RFPD
from US$0.75
|
-
|
Buy Now | |
Sager
from US$1.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 47µH |
---|---|
RMS Current (Irms) | 1.7A |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 1.4A |
Product Range | UP2B Series |
Power Inductor Case | 13.97mm x 10.41mm x 6mm |
RoHS Compliant | Yes |
UP Series 47 uH â–’20 % Tolerance 1.7 A Unshielded Low Profile Power Inductor | Future Electronics |
Inductor, Un-Shielded, 47Uh, 1.4A, Smd, Full Reel | Newark Electronics |
Power Inductor (SMD), 47 uH, ± 20%, 1.7 A, Unshielded, 1.4 A, 13.97mm x 10.41mm x 6mm | Avnet America |
IND, UP SZ 2B,47UH,1.4A | Eaton Electronics UP2B-470-R | RS Americas |
POWER INDUCTOR, 47UH, 20%, SMD | element14 |
POWER INDUCTOR | Richardson RFPD |
Power Inductors - SMD 47uH 1.4A 0.1388ohms | Sager |
Power Inductor (SMD), 47 uH, � 20%, 1.7 A, Unshielded, 1.4 A, 13.97mm x 10.41mm x 6mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a UP2B-470-R?
Additional datasheets, footprints and schematics for UP2B-470-R are listed on our Part Details page. You can also find images and similar parts to UP2B-470-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UP2B-470-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UP2B-470-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UP2B-470-R fall under?
The UP2B-470-R is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to UP2B-470-R when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UP2B-470-R you can contact the distributor directly for product support, shipping queries etc.
Is the UP2B-470-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UP2B-470-R have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for UP2B-470-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UP2B-470-R often in real-time on the comparison pages.
What if I can't find stock of UP2B-470-R?
You can fill out our help required form which you can use to request a quote for UP2B-470-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.