Status: | Unknown |
---|---|
Series: | UMZKFH Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 6.8V |
---|---|
Diode Configuration | Dual Isolated |
Power Dissipation Pd | 200mW |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-343 |
No. of Pins | 4 Pin |
Product Range | UMZKFH Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Zener Array Diode, Aec-Q101, 6.8V, Sot343 | Newark Electronics |
ZENER ARRAY DIODE, AUTO, 6.8V, SOT343 | Farnell |
Where can I find additional details, specifications and documents for a UMZ6.8KFHTL?
Additional datasheets, footprints and schematics for UMZ6.8KFHTL are listed on our Part Details page. You can also find images and similar parts to UMZ6.8KFHTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMZ6.8KFHTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMZ6.8KFHTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UMZ6.8KFHTL fall under?
The UMZ6.8KFHTL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to UMZ6.8KFHTL when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMZ6.8KFHTL you can contact the distributor directly for product support, shipping queries etc.
Is the UMZ6.8KFHTL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UMZ6.8KFHTL have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for UMZ6.8KFHTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMZ6.8KFHTL often in real-time on the comparison pages.
What if I can't find stock of UMZ6.8KFHTL?
You can fill out our help required form which you can use to request a quote for UMZ6.8KFHTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.