Status: | Active |
---|---|
Series: | UMZ1N |
RoHS: | Compliant |
Prices starting from US$0.0259
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0350
|
No stock
|
Buy Now | |
Avnet America
from US$0.0259
|
159,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0262
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
8,600
in stock
|
Buy Now | |
element14
from US$0.07
|
8,600
in stock
|
Buy Now | |
Farnell
from US$0.08
|
8,600
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Package is Available |
Description | UMZ1N |
---|---|
Compliance | Pb-free Halide free |
Polarity | Complementary |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 0.3 |
IC Cont. (A) | 0.2 |
VCEO Min (V) | 50 |
VCBO (V) | 60 |
VEBO (V) | 7 |
VBE(sat) (V) | - |
VBE(on) (V) | - |
hFE Min | 200 |
hFE Max | 400 |
fT Min (MHz) | - |
PTM Max (W) | 0.25 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Trans GP BJT NPN/PNP 50V 0.2A 6-Pin SC-88 T/R | Avnet America |
PNP/NPN 50V 200mA 25 mW 11 MHz Dual Complementary Amplifier Transistor - SC-88 | Future Electronics |
Transistor Array, Dual Comp, 50V, Sc-88 | Newark Electronics |
TRANSISTOR ARRAY, DUAL COMP, 50V, SC-88 | element14 |
ON Semiconductor, UMZ1NT1G | RS |
Where can I find additional details, specifications and documents for a UMZ1NT1G?
Additional datasheets, footprints and schematics for UMZ1NT1G are listed on our Part Details page. You can also find images and similar parts to UMZ1NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMZ1NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMZ1NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UMZ1NT1G fall under?
The UMZ1NT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to UMZ1NT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMZ1NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the UMZ1NT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for UMZ1NT1G have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for UMZ1NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMZ1NT1G often in real-time on the comparison pages.
What if I can't find stock of UMZ1NT1G?
You can fill out our help required form which you can use to request a quote for UMZ1NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.