Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
No stock
|
Buy Now | |
CoreStaff
from US$0.09
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
2,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now |
Small mold type.(UMD3) |
High reliability. |
Configuration | A-Common |
---|---|
Package Code | SOT-323 |
Package(JEITA) | SC-70 |
Mounting Style | Surface mount |
Number of terminal | 3 |
Power Dissipation (PD)[mW] | 200 |
Zener Voltage VZ (Typ.)[V] | 16 |
Zener Voltage VZ (Min.)[V] | 15.85 |
Zener Voltage VZ (Max.)[V] | 16.51 |
IZ @ VZ [mA] | 5 |
Remarks | IEC61000-4-2 150pF, 330O, Contact:8kV, Air:15kV |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
UMZ16N Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Array Diode, Dual, 16V, Sot-323 | Newark Electronics |
UMZ16N Series 16 V 0.1 uA 200 mW Surface Mount Zener Diode - SOT-323 | Future Electronics |
Diode Zener Dual Common Anode 16.18V 2% 200mW 3-Pin UMD T/R | Avnet America |
ZENER ARRAY DIODE, DUAL, 16V, SOT-323 | element14 |
Where can I find additional details, specifications and documents for a UMZ16NT106?
Additional datasheets, footprints and schematics for UMZ16NT106 are listed on our Part Details page. You can also find images and similar parts to UMZ16NT106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMZ16NT106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMZ16NT106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UMZ16NT106 fall under?
The UMZ16NT106 is listed under Semiconductors - Discretes > Diodes > Zener Array Diodes.
Can I view similar or alternative parts?
You can view similar parts to UMZ16NT106 when available in the Zener Array Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMZ16NT106 you can contact the distributor directly for product support, shipping queries etc.
Is the UMZ16NT106 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UMZ16NT106 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for UMZ16NT106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMZ16NT106 often in real-time on the comparison pages.
What if I can't find stock of UMZ16NT106?
You can fill out our help required form which you can use to request a quote for UMZ16NT106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.