Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
High reliability |
Small mold type |
Package(JEITA) | SC-85 |
---|---|
Package Code | SOT-323FL |
Mounting Style | Surface mount |
Number of terminal | 3 |
Power Dissipation (PD)[mW] | 200 |
Configuration | A-Common |
# of protection line | 2 |
VRWM [V] | 10 |
VESDIEC61000-4-2 [kV] | ±8 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
UMZ12NUM Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Tvs Diode, Unidir, Sot-323Fl | Newark Electronics |
TVS DIODE, UNIDIRECTIONAL, 10V, SOT323FL | element14 |
Diode TVS Dual Common Anode Uni-Dir 10V 0.2W 3-Pin SOT-323FL Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a UMZ12NUMTL?
Additional datasheets, footprints and schematics for UMZ12NUMTL are listed on our Part Details page. You can also find images and similar parts to UMZ12NUMTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMZ12NUMTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMZ12NUMTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UMZ12NUMTL fall under?
The UMZ12NUMTL is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to UMZ12NUMTL when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMZ12NUMTL you can contact the distributor directly for product support, shipping queries etc.
Is the UMZ12NUMTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UMZ12NUMTL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Avnet America have stock available or on a lead time for UMZ12NUMTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMZ12NUMTL often in real-time on the comparison pages.
What if I can't find stock of UMZ12NUMTL?
You can fill out our help required form which you can use to request a quote for UMZ12NUMTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.