Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Module Applications | - |
---|---|
Compliance Standard | - |
Supported Devices | FT234XD |
Module Interface | UART USB |
Supply Voltage Min | - |
Supply Voltage Max | 3.3V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
USB MODULE, 1 CH, 3.3V, FT234XD | element14 |
Usb Module, 1 Ch, 3.3V, Ft234Xd | Newark Electronics |
USB to UART Development Breakout Board f | RS |
USB to UART Development Breakout Board for the FT234XD | FTDI UMFT234XD-01 | RS Americas |
Where can I find additional details, specifications and documents for a UMFT234XD-01?
Additional datasheets, footprints and schematics for UMFT234XD-01 are listed on our Part Details page. You can also find images and similar parts to UMFT234XD-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMFT234XD-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMFT234XD-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UMFT234XD-01 fall under?
The UMFT234XD-01 is listed under Electronic & Electrical Components > Semiconductors - Modules > Interface Modules.
Can I view similar or alternative parts?
You can view similar parts to UMFT234XD-01 when available in the Interface Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMFT234XD-01 you can contact the distributor directly for product support, shipping queries etc.
Is the UMFT234XD-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UMFT234XD-01 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and RS Americas have stock available or on a lead time for UMFT234XD-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMFT234XD-01 often in real-time on the comparison pages.
What if I can't find stock of UMFT234XD-01?
You can fill out our help required form which you can use to request a quote for UMFT234XD-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.