ULT-5/5-D48NM-C Batteries & Power Supplies by Murata

DC-DC CONV ISO POL 1 O/P 25W 5A 5V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$25.98

Distributor Stock
Logo for Farnell
Farnell
from US$31.62
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$35.23
-
Buy Now
Logo for element14
element14
from US$25.98
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

DC / DC Converter Type Thirty Second Brick
DC / DC Converter Output Type Fixed Adjustable
DC / DC Converter Mounting SMD
Input Voltage DC Min 35V
Input Voltage DC Max 75V
Depth 23.38mm

Alternative Descriptions

DC/DC Mod 48V to 05V 30W 1,5kV | Rutronik
Dc-Dc Converter, Iso Pol, 1 O/P, 25W, 5A, 5V | Newark Electronics
Module DC-DC 1-OUT 5V 5A 25W 8-Pin 1/32-Brick T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ULT-5/5-D48NM-C?

Additional datasheets, footprints and schematics for ULT-5/5-D48NM-C are listed on our Part Details page. You can also find images and similar parts to ULT-5/5-D48NM-C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ULT-5/5-D48NM-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULT-5/5-D48NM-C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ULT-5/5-D48NM-C fall under?

The ULT-5/5-D48NM-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to ULT-5/5-D48NM-C when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ULT-5/5-D48NM-C you can contact the distributor directly for product support, shipping queries etc.

Is the ULT-5/5-D48NM-C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ULT-5/5-D48NM-C have stock available?

Authorised distributors including Rutronik, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ULT-5/5-D48NM-C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ULT-5/5-D48NM-C often in real-time on the comparison pages.

What if I can't find stock of ULT-5/5-D48NM-C?

You can fill out our help required form which you can use to request a quote for ULT-5/5-D48NM-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay