Status: | Unknown |
---|---|
Series: | ULT Series |
RoHS: | Unknown |
Prices starting from US$23.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.04
|
73
in stock
|
Buy Now | |
element14
from US$24.72
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$27.26
|
-
|
Buy Now | |
Future Electronics
from US$25.56
|
-
|
Buy Now | |
Avnet America
from US$33.93
|
-
|
Buy Now | |
Richardson RFPD
from US$23.99
|
-
|
Buy Now | |
Sager
from US$24.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 2.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | ULT Series |
Input Voltage DC Min | 35V |
Input Voltage DC Max | 75V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | Thirty Second Brick DOSA |
DC / DC Converter Mounting | Through Hole |
Width | 19.05mm |
Height | 8.9mm |
Depth | 23.38mm |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CSA IEC UL |
DC-DC CONVERTER, 12V, 2.5A | element14 |
Dc-Dc Converter, Iso Pol, 1 O/P, 30W, 2.5A, 12V | Newark Electronics |
ULT Series 30 W Single Output 12 V Thirty-Second-Brick Isolated DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 12V 2.5A 30W 8-Pin 1/32-Brick T/R | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 30W 48VIN 12VOUT 2.5A DC/DC | Sager |
Where can I find additional details, specifications and documents for a ULT-12/2.5-D48N-C?
Additional datasheets, footprints and schematics for ULT-12/2.5-D48N-C are listed on our Part Details page. You can also find images and similar parts to ULT-12/2.5-D48N-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULT-12/2.5-D48N-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULT-12/2.5-D48N-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULT-12/2.5-D48N-C fall under?
The ULT-12/2.5-D48N-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ULT-12/2.5-D48N-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULT-12/2.5-D48N-C you can contact the distributor directly for product support, shipping queries etc.
Is the ULT-12/2.5-D48N-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ULT-12/2.5-D48N-C have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ULT-12/2.5-D48N-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULT-12/2.5-D48N-C often in real-time on the comparison pages.
What if I can't find stock of ULT-12/2.5-D48N-C?
You can fill out our help required form which you can use to request a quote for ULT-12/2.5-D48N-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.