Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.74
Distributor | Stock | ||
---|---|---|---|
Newark
from US$40.13
|
No stock
|
Buy Now | |
Avnet America
from US$51.97
|
378
in stock
|
Buy Now | |
Sager
from US$37.58
|
340
in stock
|
Buy Now | |
Avnet Asia
from US$53.64
|
150
in stock
|
Buy Now | |
Future Electronics
from US$39.09
|
-
|
Buy Now | |
TTI Europe
from US$37.26
|
-
|
Buy Now | |
Richardson RFPD
from US$36.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 100W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 20A |
RoHS Compliant | Yes |
Module DC-DC 1-OUT 5V 20A 100W 8-Pin 1/16-Brick Tray | Avnet America |
Isolated DC/DC Converters - Through Hole 100W 36-75VIN 5VOUT DC/DC | Sager |
Dc-Dc Conv, Dosa, 1 O/P, 5V, 20A, 100W | Newark Electronics |
ULS Series 100 W 48 V Input 5 V Output Isolated Through Hole DC/DC Converter | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a ULS-5/20-D48N-C?
Additional datasheets, footprints and schematics for ULS-5/20-D48N-C are listed on our Part Details page. You can also find images and similar parts to ULS-5/20-D48N-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULS-5/20-D48N-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULS-5/20-D48N-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULS-5/20-D48N-C fall under?
The ULS-5/20-D48N-C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to ULS-5/20-D48N-C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULS-5/20-D48N-C you can contact the distributor directly for product support, shipping queries etc.
Is the ULS-5/20-D48N-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ULS-5/20-D48N-C have stock available?
Authorised distributors including Avnet America, Sager, Avnet Asia, Newark Electronics and Future Electronics have stock available or on a lead time for ULS-5/20-D48N-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULS-5/20-D48N-C often in real-time on the comparison pages.
What if I can't find stock of ULS-5/20-D48N-C?
You can fill out our help required form which you can use to request a quote for ULS-5/20-D48N-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.