Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.74
Distributor | Stock | ||
---|---|---|---|
Newark
from US$40.13
|
No stock
|
Buy Now | |
Sager
from US$37.58
|
281
in stock
|
Buy Now | |
TTI Europe
from US$38.82
|
115
in stock
|
Buy Now | |
Rutronik
from US$37.77
|
-
|
Buy Now | |
RS
from US$38.03
|
-
|
Buy Now | |
Future Electronics
from US$40.35
|
-
|
Buy Now | |
Avnet America
from US$51.97
|
-
|
Buy Now | |
Richardson RFPD
from US$36.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 99.6W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 8.3A |
Width | 22.9mm |
RoHS Compliant | Yes |
Isolated DC/DC Converters - Through Hole 99.6W 36-75VIN 12VOUT DC/DC | Sager |
DC/DC Mod 36-75V to 12V 8,3A | Rutronik |
Isolated DC-DC Converter THT 99.6W 36-75 | RS |
Dc-Dc Converter, Dosa, 1 O/P, 12V, 8.3A, 99.6W | Newark Electronics |
ULS Series 99.6 W 48 V Input 12 V Output Isolated Through Hole DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 12V 8.3A 99.6W 8-Pin 1/16-Brick Tray/Box | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a ULS-12/8.3-D48N-C?
Additional datasheets, footprints and schematics for ULS-12/8.3-D48N-C are listed on our Part Details page. You can also find images and similar parts to ULS-12/8.3-D48N-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULS-12/8.3-D48N-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULS-12/8.3-D48N-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULS-12/8.3-D48N-C fall under?
The ULS-12/8.3-D48N-C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to ULS-12/8.3-D48N-C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULS-12/8.3-D48N-C you can contact the distributor directly for product support, shipping queries etc.
Is the ULS-12/8.3-D48N-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ULS-12/8.3-D48N-C have stock available?
Authorised distributors including Sager, TTI Europe, Rutronik, RS and Newark Electronics have stock available or on a lead time for ULS-12/8.3-D48N-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULS-12/8.3-D48N-C often in real-time on the comparison pages.
What if I can't find stock of ULS-12/8.3-D48N-C?
You can fill out our help required form which you can use to request a quote for ULS-12/8.3-D48N-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.