Status: | Unknown |
---|---|
Series: | ULS 30 Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 2.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | ULS 30 Series |
Input Voltage DC Min | 36V |
Input Voltage DC Max | 75V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | Sixteenth Brick DOSA |
DC / DC Converter Mounting | Through Hole |
Width | 22.86mm |
Height | 9.144mm |
Depth | 33.02mm |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CSA EN IEC UL |
Dc-Dc Converter, 12V, 2.5A | Newark Electronics |
Module DC-DC 1-OUT 12V 2.5A 30W Thru-Hole 8-Pin Sixteenth-Brick T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a ULS-12/2.5-D48N-C?
Additional datasheets, footprints and schematics for ULS-12/2.5-D48N-C are listed on our Part Details page. You can also find images and similar parts to ULS-12/2.5-D48N-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULS-12/2.5-D48N-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULS-12/2.5-D48N-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULS-12/2.5-D48N-C fall under?
The ULS-12/2.5-D48N-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ULS-12/2.5-D48N-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULS-12/2.5-D48N-C you can contact the distributor directly for product support, shipping queries etc.
Is the ULS-12/2.5-D48N-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ULS-12/2.5-D48N-C have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ULS-12/2.5-D48N-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULS-12/2.5-D48N-C often in real-time on the comparison pages.
What if I can't find stock of ULS-12/2.5-D48N-C?
You can fill out our help required form which you can use to request a quote for ULS-12/2.5-D48N-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.