Status: | Active |
---|---|
Series: | ULN2065B |
RoHS: | Compliant |
Prices starting from US$2.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.14
|
25
in stock
|
Buy Now | |
Future Electronics
from US$2.26
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.60
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$3.16
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.41
|
327
in stock
|
Buy Now | |
Avnet Silica
-
|
700
in stock
|
Buy Now | |
Farnell
from US$3.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Versions compatible with all popular logic families |
Output current to 1.5 A for each Darlington |
Sustaining voltage at least 35 V |
Minimum breakdown 80 V |
Isolated Darlington pinout (ULN2075B) |
Integral suppression diodes (ULN2065B, ULN2067B and ULN2069B |
ULN Series 50 V 1.75 A High Voltage Quad Darlington Switch - PowerDIP-16 | Future Electronics |
Darlington Switch, Npn Quad 80V Dip | Newark Electronics |
Load Driver, 6 A, 16 Pins, PowerDIP | Avnet America |
IC: driver | Transfer Multisort Elektronik |
Quad Darlington Sw. NPN 80V 1.75A PDIP16 | RS |
DARLINGTON SWITCH 80V QUAD, 2065 | Farnell |
Where can I find additional details, specifications and documents for a ULN2065B?
Additional datasheets, footprints and schematics for ULN2065B are listed on our Part Details page. You can also find images and similar parts to ULN2065B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULN2065B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULN2065B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULN2065B fall under?
The ULN2065B is listed under Interfaces and Transceivers > Darlington Arrays.
Can I view similar or alternative parts?
You can view similar parts to ULN2065B when available in the Darlington Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULN2065B you can contact the distributor directly for product support, shipping queries etc.
Is the ULN2065B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ULN2065B have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Transfer Multisort Elektronik and RS have stock available or on a lead time for ULN2065B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULN2065B often in real-time on the comparison pages.
What if I can't find stock of ULN2065B?
You can fill out our help required form which you can use to request a quote for ULN2065B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.