Status: | Active |
---|---|
Series: | ULN2004 |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
475
in stock
|
Buy Now | |
element14
from US$0.29
|
43,632
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
43,629
in stock
|
Buy Now | |
Farnell
from US$0.28
|
25,040
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
7,274
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
4,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.19
|
2,275
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
1,778
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
1,029
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
135
in stock
|
Buy Now | |
Jameco Electronics
from US$0.25
|
71
in stock
|
Buy Now | |
Avnet Silica
-
|
425
in stock
|
Buy Now | |
EBV Elektronik
-
|
175
in stock
|
Buy Now |
Seven Darlingtons per package |
Output current 500 mA per driver (600 mA peak) |
Output voltage 50 V |
Integrated suppression diodes for inductive loads |
Outputs can be paralleled for higher current |
TTL/CMOS/PMOS/DTL compatible inputs |
Input pins placed opposite to output pins to simplify layout |
DARLINGTON ARRAY 7NPN, 2004, DIP16 | element14 |
Darlington Array 7Npn, 2004, Dip16 | Newark Electronics |
ULN Series 50 V 500 mA Through Hole Seven Darlington Array - DIP-16 | Future Electronics |
Load Driver, 3.5 A, 16 Pins, PDIP | Avnet America |
7xDarl-Dr. 50V 0,5A PMOS/CMOS DIP16 | Schukat Electronic |
IC: driver | Transfer Multisort Elektronik |
ST Darlington Driver NPN DIP | Distrelec |
Darlington Array x7 NPN 50V 0.5A PDIP16 | RS |
ST ULN2004A Trans Array 7 Matched DIL | Rapid Electronics |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
500mA Rated Collector Current (Single Output) |
High Voltage Outputs: 50V |
Output Clamp Diodes |
Inputs Compatible with Popular Logic Types |
Relay Driver Applications |
Applications |
---|
Relay Driver |
Stepping Motor Driver |
Home Appliance |
Industrial Application |
Numberof Drivers | 7 |
---|---|
Input Compatibility | PMOS, CMOS, 6 to 15V |
InputVoltageMax (V) | 30 V |
Collector to EmitterVoltage Rating (V) | 50 V |
OutputVoltage Max (V) | 50 V |
OutputCurrentMax (mA) | 500 mA |
DelayTime Typ (ns) | 250 ns |
OperatingTemperatureRange (°C) | -40 to 105 °C |
Where can I find additional details, specifications and documents for a ULN2004A?
Additional datasheets, footprints and schematics for ULN2004A are listed on our Part Details page. You can also find images and similar parts to ULN2004A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULN2004A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULN2004A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULN2004A fall under?
The ULN2004A is listed under Interfaces and Transceivers > Darlington Arrays.
Can I view similar or alternative parts?
You can view similar parts to ULN2004A when available in the Darlington Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULN2004A you can contact the distributor directly for product support, shipping queries etc.
Is the ULN2004A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ULN2004A have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ULN2004A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULN2004A often in real-time on the comparison pages.
What if I can't find stock of ULN2004A?
You can fill out our help required form which you can use to request a quote for ULN2004A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.