Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
1,816
in stock
|
Buy Now | |
Texas Instruments
from US$0.17
|
17,839
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
2,490
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
1,513
in stock
|
Buy Now | |
element14
from US$0.24
|
1,513
in stock
|
Buy Now | |
Farnell
from US$0.24
|
1,513
in stock
|
Buy Now |
Output Current | 140mA |
---|---|
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Device Type | Sink |
50-V, 7-ch NMOS array low-side driver | Texas Instruments |
7-Ch Relay, Inductive Sink Driver SOIC16 | RS |
Relay Driver, Sink, 0.14A, Soic-16, Reel | Newark Electronics |
RELAY DRIVER, SINK, 0.14A, SOIC-16, REEL | element14 |
Where can I find additional details, specifications and documents for a ULN2003LVDR?
Additional datasheets, footprints and schematics for ULN2003LVDR are listed on our Part Details page. You can also find images and similar parts to ULN2003LVDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULN2003LVDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULN2003LVDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULN2003LVDR fall under?
The ULN2003LVDR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ULN2003LVDR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULN2003LVDR you can contact the distributor directly for product support, shipping queries etc.
Is the ULN2003LVDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ULN2003LVDR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for ULN2003LVDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULN2003LVDR often in real-time on the comparison pages.
What if I can't find stock of ULN2003LVDR?
You can fill out our help required form which you can use to request a quote for ULN2003LVDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.