Status: | Active |
---|---|
Series: | ULN2003 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
225
in stock
|
Buy Now | |
Farnell
from US$0.35
|
56,031
in stock
|
Buy Now | |
element14
from US$0.42
|
15,582
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
14,534
in stock
|
Buy Now | |
Micros
from US$0.23
|
6,084
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
3,211
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
2,590
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$1.17
|
1,429
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Peak inrush currents to 500 mA |
High breakdown voltage |
Internal suppression diodes |
Applications |
---|
Driving relays or incandescent lamps |
Industrial Equipment |
End Products |
---|
Driving printer hammers |
Printers |
Description | ULN2003, TA= -20 to +85 |
---|---|
Compliance | Pb-free Halide free |
Number of Drivers | 7 |
VCC Max (V) | 50 |
V(BR)GSS Max (V) | 30 |
V(BR)DSS Max (V) | 50 |
ID Max (A) | 0.5 |
rDS(on) Max (Ω) | 4.6 |
Tj Max (°C) | 150 |
Package Type | SOIC-16 |
MISCELLANEOUS MOSFETS | Farnell |
TRANS, NPN, 50V, 0.5A, SOIC-16 | element14 |
Trans, Npn, 50V, 0.5A, Soic-16 | Newark Electronics |
Seven NPN 500 mA 50 V SMT Darlington Transistor Array | Micros |
IC: driver | Transfer Multisort Elektronik |
Seven NPN 500 mA 50 V SMT Darlington Transistor Array - SOIC-16 | Future Electronics |
onsemi Darlington Transistor Driver Array NPN SOIC-16 | Distrelec |
ON Semiconductor, ULN2003ADR2G | RS |
Load Driver, 3.5 A, 16 Pins, SOIC | Avnet America |
Where can I find additional details, specifications and documents for a ULN2003ADR2G?
Additional datasheets, footprints and schematics for ULN2003ADR2G are listed on our Part Details page. You can also find images and similar parts to ULN2003ADR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULN2003ADR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULN2003ADR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULN2003ADR2G fall under?
The ULN2003ADR2G is listed under Motor Control > Motor Drivers > Load Drivers & Relay Drivers.
Can I view similar or alternative parts?
You can view similar parts to ULN2003ADR2G when available in the Load Drivers & Relay Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULN2003ADR2G you can contact the distributor directly for product support, shipping queries etc.
Is the ULN2003ADR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ULN2003ADR2G have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Micros and Transfer Multisort Elektronik have stock available or on a lead time for ULN2003ADR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULN2003ADR2G often in real-time on the comparison pages.
What if I can't find stock of ULN2003ADR2G?
You can fill out our help required form which you can use to request a quote for ULN2003ADR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.