| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.10
| Distributor | Stock | ||
|---|---|---|---|
|
TME
from US$0.15
|
69,477
in stock
|
Buy Now |
|
Schukat Electronic
from US$0.10
|
28,050
in stock
|
Buy Now |
|
RS
from US$0.32
|
18,725
in stock
|
Buy Now |
|
Micros
from US$0.16
|
4,850
in stock
|
Buy Now |
|
Ozdisan
from US$0.14
|
4,268
in stock
|
Buy Now |
|
Chip One Stop
from US$0.21
|
2,328
in stock
|
Buy Now |
|
Rapid Electronics
from US$0.29
|
161
in stock
|
Buy Now |
|
Conrad
from US$0.26
|
161
in stock
|
Buy Now |
|
Newark Electronics
from US$0.31
|
0
in stock
|
Buy Now |
| Buy Now |
| Transistor Polarity | NPN |
|---|---|
| Collector Emitter Voltage V(br)ceo | 50V |
| Power Dissipation Pd | - |
| DC Collector Current | 350mA |
| DC Current Gain hFE | - |
| Transistor Case Style | SOIC |
| No. of Pins | 16Pins |
| Operating Temperature Max | 70°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Current Ic Continuous a Max | 500mA |
| Module Configuration | Seven |
| No. of Transistors | 7 |
| Operating Temperature Min | -20°C |
| Operating Temperature Range | -20°C to +70°C |
| IC: driver | TME |
| IC PWR RELAY 7NPN 1:1 16SOIC | Schukat Electronic |
| ULN2003ADR, Darlington Transistors | RS |
| NPN 50V 500mA Darlington Transistor Array | Micros |
| Texas Instruments Uln2003Adr PMIC Linear Transistor Driver Tape On Full Reel | Rapid Electronics |
| Texas Instruments ULN2003ADR PMIC - Spannungsregler - Lineartransistor-Treiber Tape on Full reel | Conrad |
| Transistor Array, Npn, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a ULN2003ADR..?
Additional datasheets, footprints and schematics for ULN2003ADR.. are listed on our Part Details page. You can also find images and similar parts to ULN2003ADR.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULN2003ADR.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULN2003ADR.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULN2003ADR.. fall under?
The ULN2003ADR.. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to ULN2003ADR.. when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULN2003ADR.. you can contact the distributor directly for product support, shipping queries etc.
Is the ULN2003ADR.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ULN2003ADR.. have stock available?
Authorised distributors including TME, Schukat Electronic, RS, Micros and Ozdisan have stock available or on a lead time for ULN2003ADR...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULN2003ADR.. often in real-time on the comparison pages.
What if I can't find stock of ULN2003ADR..?
You can fill out our help required form which you can use to request a quote for ULN2003ADR.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.