Status: | Unknown |
---|---|
Series: | CLIPLINE UK Series |
RoHS: | Unknown |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 10mm² |
Wire Connection Method | Screw |
Rated Current | 57A |
Rated Voltage | 800V |
No. of Levels | 1 |
Product Range | CLIPLINE UK Series |
SVHC | Lead (15-Jan-2019) |
Terminal Block, Din Rail, 2Pos, 8Awg | Newark Electronics |
TERMINAL BLOCK, DIN RAIL, 2POS, 8AWG | element14 |
Where can I find additional details, specifications and documents for a UK 6 N?
Additional datasheets, footprints and schematics for UK 6 N are listed on our Part Details page. You can also find images and similar parts to UK 6 N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UK 6 N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UK 6 N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UK 6 N fall under?
The UK 6 N is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to UK 6 N when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UK 6 N you can contact the distributor directly for product support, shipping queries etc.
Is the UK 6 N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UK 6 N have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for UK 6 N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UK 6 N often in real-time on the comparison pages.
What if I can't find stock of UK 6 N?
You can fill out our help required form which you can use to request a quote for UK 6 N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.