Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$53.11
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 30W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 6A |
Input Voltage DC Min | 9V |
RoHS Compliant | Yes |
Isolated DC/DC Converters - Through Hole 30W 6A 12-5V XHE DC/DC | Sager |
Dc-Dc Converter, Iso Pol, 1 O/P, 30W, 6A, 5V | Newark Electronics |
UHE Series Single Output 5 V 25 W Isolated DC-DC Converter | Future Electronics |
Module DC-DC 1-OUT 5V 6A 30W 6-Pin Case C-32 | Avnet America |
CONVERTER, DC/DC, 1O/P, 30W, 5V. | element14 |
Where can I find additional details, specifications and documents for a UHE-5/6000-Q12-C?
Additional datasheets, footprints and schematics for UHE-5/6000-Q12-C are listed on our Part Details page. You can also find images and similar parts to UHE-5/6000-Q12-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UHE-5/6000-Q12-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UHE-5/6000-Q12-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UHE-5/6000-Q12-C fall under?
The UHE-5/6000-Q12-C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to UHE-5/6000-Q12-C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UHE-5/6000-Q12-C you can contact the distributor directly for product support, shipping queries etc.
Is the UHE-5/6000-Q12-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UHE-5/6000-Q12-C have stock available?
Authorised distributors including Sager, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for UHE-5/6000-Q12-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UHE-5/6000-Q12-C often in real-time on the comparison pages.
What if I can't find stock of UHE-5/6000-Q12-C?
You can fill out our help required form which you can use to request a quote for UHE-5/6000-Q12-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.