Status: | Unknown |
---|---|
Series: | UHE Series |
RoHS: | Unknown |
Prices starting from US$56.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$56.92
|
79
in stock
|
Buy Now | |
Sager
from US$61.37
|
356
in stock
|
Buy Now | |
element14
from US$70.18
|
79
in stock
|
Buy Now | |
Newark Electronics
from US$65.69
|
-
|
Buy Now | |
Future Electronics
from US$63.80
|
-
|
Buy Now | |
Avnet America
from US$84.84
|
-
|
Buy Now | |
TTI Europe
from US$60.90
|
-
|
Buy Now | |
Richardson RFPD
from US$59.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 25W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | UHE Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 41mm |
Height | 10.2mm |
Depth | 51mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CE EN UL |
Approvals & Standards | CE UL |
Efficiency | 87.5% |
External Depth | 10.16mm |
External Length / Height | 40.64mm |
External Width | 50.8mm |
Input Voltage | 24V |
Isolation Voltage | 1.5kV |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Output Ripple Voltage pk-pk | 70mV |
Power Rating | 25W |
Supply Voltage | 24V |
Weight | 46.9g |
Isolated DC/DC Converters - Through Hole 25W 5A Q12-5.0V XHE DC/DC | Sager |
CONVERTER, DC/DC, 1O/P, 25W, 5V. | element14 |
Dc-Dc Converter, Iso Pol, 1 O/P, 25W, 5A, 5V | Newark Electronics |
UHE Series 30 W Single Output 5 V Isolated Encapsulated DC-DC Converter | Future Electronics |
Module DC-DC 1-OUT 5V 5A 30W 6-Pin Case C-32 | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a UHE-5/5000-Q12-C?
Additional datasheets, footprints and schematics for UHE-5/5000-Q12-C are listed on our Part Details page. You can also find images and similar parts to UHE-5/5000-Q12-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UHE-5/5000-Q12-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UHE-5/5000-Q12-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UHE-5/5000-Q12-C fall under?
The UHE-5/5000-Q12-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to UHE-5/5000-Q12-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UHE-5/5000-Q12-C you can contact the distributor directly for product support, shipping queries etc.
Is the UHE-5/5000-Q12-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UHE-5/5000-Q12-C have stock available?
Authorised distributors including Sager, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for UHE-5/5000-Q12-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UHE-5/5000-Q12-C often in real-time on the comparison pages.
What if I can't find stock of UHE-5/5000-Q12-C?
You can fill out our help required form which you can use to request a quote for UHE-5/5000-Q12-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.