Status: | Unknown |
---|---|
Series: | UHE Series |
RoHS: | Unknown |
Prices starting from US$57.63
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 24.75W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 7.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | UHE Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 41mm |
Height | 10.2mm |
Depth | 51mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CE EN UL |
Approvals & Standards | CE UL |
Efficiency | 88% |
External Depth | 10.16mm |
External Length / Height | 40.64mm |
External Width | 50.8mm |
Input Voltage | 24V |
Isolation Voltage | 1.5kV |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Output Ripple Voltage pk-pk | 70mV |
Power Rating | 24.75W |
Supply Voltage | 24V |
Weight | 46.9g |
Isolated DC/DC Converters - Through Hole 24W 7.5A Q12-3.3V XHE DC/DC | Sager |
DC/DC converter,9-36Vin,3.3Vout 7.5A 25W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 24.75W, 7.5A, 3.3V | Newark Electronics |
Module DC-DC 1-OUT 3.3V 7.5A 30W 6-Pin Case C-32 | Avnet America |
CONVERTER, DC/DC, 1O/P, 24.75W, 3.3V. | element14 |
Where can I find additional details, specifications and documents for a UHE-3.3/7500-Q12-C?
Additional datasheets, footprints and schematics for UHE-3.3/7500-Q12-C are listed on our Part Details page. You can also find images and similar parts to UHE-3.3/7500-Q12-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UHE-3.3/7500-Q12-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UHE-3.3/7500-Q12-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UHE-3.3/7500-Q12-C fall under?
The UHE-3.3/7500-Q12-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to UHE-3.3/7500-Q12-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UHE-3.3/7500-Q12-C you can contact the distributor directly for product support, shipping queries etc.
Is the UHE-3.3/7500-Q12-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UHE-3.3/7500-Q12-C have stock available?
Authorised distributors including Sager, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for UHE-3.3/7500-Q12-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UHE-3.3/7500-Q12-C often in real-time on the comparison pages.
What if I can't find stock of UHE-3.3/7500-Q12-C?
You can fill out our help required form which you can use to request a quote for UHE-3.3/7500-Q12-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.