Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$54.25
Distributor | Stock | ||
---|---|---|---|
Newark
from US$60.57
|
No stock
|
Buy Now | |
Sager
from US$57.57
|
137
in stock
|
Buy Now | |
Future Electronics
from US$59.79
|
-
|
Buy Now | |
Avnet America
from US$79.59
|
-
|
Buy Now | |
element14
from US$54.25
|
-
|
Buy Now | |
Richardson RFPD
from US$56.27
|
-
|
Buy Now | |
Farnell
from US$54.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 30W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 2.5A |
Width | 40.6mm |
RoHS Compliant | Yes |
Isolated DC/DC Converters - Through Hole 30W 2.5A Q48-12V XHE DC/DC | Sager |
Dc-Dc Converter, Iso Pol, 1 O/P, 30W, 2.5A, 12V | Newark Electronics |
UHE (30W) Series Through Hole 30W 2.5A Q48-12V XHE DC/DC | Future Electronics |
Module DC-DC 1-OUT 12V 2.5A 30W 6-Pin Case C-32 | Avnet America |
CONVERTER, DC/DC, 1O/P, 30W, 12V. | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a UHE-12/2500-Q48-C?
Additional datasheets, footprints and schematics for UHE-12/2500-Q48-C are listed on our Part Details page. You can also find images and similar parts to UHE-12/2500-Q48-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UHE-12/2500-Q48-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UHE-12/2500-Q48-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UHE-12/2500-Q48-C fall under?
The UHE-12/2500-Q48-C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to UHE-12/2500-Q48-C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UHE-12/2500-Q48-C you can contact the distributor directly for product support, shipping queries etc.
Is the UHE-12/2500-Q48-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UHE-12/2500-Q48-C have stock available?
Authorised distributors including Sager, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for UHE-12/2500-Q48-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UHE-12/2500-Q48-C often in real-time on the comparison pages.
What if I can't find stock of UHE-12/2500-Q48-C?
You can fill out our help required form which you can use to request a quote for UHE-12/2500-Q48-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.