Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$61.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$69.46
|
No stock
|
Buy Now | |
Sager
from US$61.37
|
132
in stock
|
Buy Now | |
Rutronik
from US$85.81
|
-
|
Buy Now | |
Newark Electronics
from US$64.56
|
-
|
Buy Now | |
Future Electronics
from US$62.06
|
-
|
Buy Now | |
Avnet America
from US$62.69
|
-
|
Buy Now | |
element14
from US$61.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 2.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 41mm |
Height | 10.2mm |
Depth | 51mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CE EN UL |
Approvals & Standards | CE UL |
Efficiency | 87.5% |
External Depth | 10.16mm |
External Length / Height | 40.64mm |
External Width | 50.8mm |
Input Voltage | 24V |
Isolation Voltage | 1.5kV |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Output Ripple Voltage pk-pk | 120mV |
Power Rating | 30W |
Supply Voltage | 24V |
Weight | 46.9g |
Isolated DC/DC Converters - Through Hole 30W 24V TO 12V 2.5A | Sager |
DC/DC Mod 9-36V to 12V 30W 1,5kV THT | Rutronik |
Dc-Dc Conv, Iso Pol, 1 O/P, 30W, 2.5A, 12V | Newark Electronics |
UHE Series 30 W 12 V 2.5 A Through Hole Isolated DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 12V 2.5A 30W 6-Pin Case C-32 | Avnet America |
CONVERTER, DC/DC, 1O/P, 30W, 12V. | element14 |
Where can I find additional details, specifications and documents for a UHE-12/2500-Q12-C?
Additional datasheets, footprints and schematics for UHE-12/2500-Q12-C are listed on our Part Details page. You can also find images and similar parts to UHE-12/2500-Q12-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UHE-12/2500-Q12-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UHE-12/2500-Q12-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UHE-12/2500-Q12-C fall under?
The UHE-12/2500-Q12-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to UHE-12/2500-Q12-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UHE-12/2500-Q12-C you can contact the distributor directly for product support, shipping queries etc.
Is the UHE-12/2500-Q12-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UHE-12/2500-Q12-C have stock available?
Authorised distributors including Sager, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for UHE-12/2500-Q12-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UHE-12/2500-Q12-C often in real-time on the comparison pages.
What if I can't find stock of UHE-12/2500-Q12-C?
You can fill out our help required form which you can use to request a quote for UHE-12/2500-Q12-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.