UG8DT-E3/45 Semiconductors - Discretes by Vishay Intertechnology

DIODE SOFT RECOVERY 8A

Status: Unknown
Series: UG8DT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.62

Distributor Stock
Logo for Farnell
Farnell
from US$0.80
No stock
Buy Now
Logo for element14
element14
from US$0.62
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 200V
Forward Current If(AV) 8A
Diode Configuration Single
Forward Voltage VF Max 1V
Reverse Recovery Time trr Max 20ns
Forward Surge Current Ifsm Max 150A
Operating Temperature Max 150°C
Diode Case Style TO-220AC
No. of Pins 2 Pin, 2Pins
Product Range UG8DT Series
Automotive Qualification Standard -
SVHC Lead (27-Jun-2018)
Current Ifsm 150A
Diode Type Soft Recovery
Junction Temperature Tj Max 150°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Reverse Recovery Time trr Typ 30ns

Alternative Descriptions

DIODE, SOFT RECOVERY, 8A | element14
Diode, Soft Recovery, 8A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UG8DT-E3/45?

Additional datasheets, footprints and schematics for UG8DT-E3/45 are listed on our Part Details page. You can also find images and similar parts to UG8DT-E3/45 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UG8DT-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UG8DT-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UG8DT-E3/45 fall under?

The UG8DT-E3/45 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to UG8DT-E3/45 when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UG8DT-E3/45 you can contact the distributor directly for product support, shipping queries etc.

Is the UG8DT-E3/45 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UG8DT-E3/45 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for UG8DT-E3/45.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UG8DT-E3/45 often in real-time on the comparison pages.

What if I can't find stock of UG8DT-E3/45?

You can fill out our help required form which you can use to request a quote for UG8DT-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay