Status: | Unknown |
---|---|
Series: | UFPMA, UFPMC |
RoHS: | Not Compliant |
Sealed |
Infinite resolution |
High integration capacity |
Application Notes |
---|
Application Note |
Datasheet |
---|
UFPMA, UFPMC |
Product Literature |
---|
Tradeshow Brochure |
Support Tools |
---|
Did you Know - UIPMA/C, UFPMA/C |
Capabilities and Custom Options |
Infographic - UIPMA/UFPMA Series - In a Nutshell |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Ufpma250 A 4K7 20% X251 251 We3 B020 /Bulk |Vishay UFPMA250A472XWB | Newark Electronics |
UFPM Series Ultra Flat Displacement Sensor Rectilinear 250mm TET 472 4.7K Ohm 20% Wire Leads Output Box | Avnet America |
Where can I find additional details, specifications and documents for a UFPMA250A472XWB?
Additional datasheets, footprints and schematics for UFPMA250A472XWB are listed on our Part Details page. You can also find images and similar parts to UFPMA250A472XWB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UFPMA250A472XWB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UFPMA250A472XWB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UFPMA250A472XWB fall under?
The UFPMA250A472XWB is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to UFPMA250A472XWB when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UFPMA250A472XWB you can contact the distributor directly for product support, shipping queries etc.
Is the UFPMA250A472XWB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UFPMA250A472XWB have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for UFPMA250A472XWB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UFPMA250A472XWB often in real-time on the comparison pages.
What if I can't find stock of UFPMA250A472XWB?
You can fill out our help required form which you can use to request a quote for UFPMA250A472XWB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.