Status: | Unknown |
---|---|
Series: | UF540 Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
195
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
1,870
in stock
|
Buy Now | |
element14
from US$0.34
|
1,870
in stock
|
Buy Now | |
Farnell
from US$0.34
|
1,870
in stock
|
Buy Now | |
Conrad
from US$0.90
|
1,501
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-201AD |
No. of Pins | 2 Pin, 2Pins |
Product Range | UF540 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Fast Recovery |
Operating Temperature Min | -55°C |
Rectifier, Fast, 3A, 200V, Do-201Ad | Newark Electronics |
RECTIFIER, FAST, 3A, 200V, DO-201AD | element14 |
Enclosure type (semiconductors): DO 201AD | Conrad |
UF5402-E3 | RS |
3 A 200 V 50 ns Through Hole Plastic Ultrafast Rectifier - DO-201AD | Future Electronics |
Diode Ultra Fast Recovery Rectifier 200V 3A 2-Pin DO-201AD T/R | Avnet America |
3.0A 200V UF DO201AD | TTI Europe |
Where can I find additional details, specifications and documents for a UF5402-E3/54.?
Additional datasheets, footprints and schematics for UF5402-E3/54. are listed on our Part Details page. You can also find images and similar parts to UF5402-E3/54. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UF5402-E3/54. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UF5402-E3/54. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UF5402-E3/54. fall under?
The UF5402-E3/54. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to UF5402-E3/54. when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UF5402-E3/54. you can contact the distributor directly for product support, shipping queries etc.
Is the UF5402-E3/54. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UF5402-E3/54. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and RS have stock available or on a lead time for UF5402-E3/54..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UF5402-E3/54. often in real-time on the comparison pages.
What if I can't find stock of UF5402-E3/54.?
You can fill out our help required form which you can use to request a quote for UF5402-E3/54. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.